KEMET Electronics Corporation Ceramic Capacitors CBR04C270J1GAC

Description
CAP CER 27PF 100V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 27PF 100V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C270J1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C270J1GACTR-ND
Ceramic Capacitors 399-CBR04C270J1GACTR-ND
CAP CER 27PF 100V C0G/NP0 0402

CAP CER 27PF 100V C0G/NP0 0402

Buy Now Datasheet
27.0Pf 100V Rohs Compliant Kemet - 85AC6645 - Newark, An Avnet Company
Chicago, IL, United States
27.0Pf 100V Rohs Compliant Kemet
85AC6645
27.0Pf 100V Rohs Compliant Kemet 85AC6645
27.0PF 100V ROHS COMPLIANT: YES

27.0PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C270J1GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C270J1GAC
Capacitors - Ceramic Capacitors CBR04C270J1GAC
CAP CER 27PF 100V C0G/NP0 0402

CAP CER 27PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C270J1GACTR-ND 85AC6645 CBR04C270J1GAC
Product Name Ceramic Capacitors 27.0Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details