KEMET Electronics Corporation Ceramic Capacitors CBR04C240F5GAC

Description
24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16067-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16067-2-ND
Ceramic Capacitors 399-16067-2-ND
24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16067-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16067-6-ND
Ceramic Capacitors 399-16067-6-ND
24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16067-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16067-1-ND
Ceramic Capacitors 399-16067-1-ND
24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

24pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 24Pf, 50V, 1%, 0402; Capacitance Kemet - 43AC8800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Pf, 50V, 1%, 0402; Capacitance Kemet
43AC8800
Cap, 24Pf, 50V, 1%, 0402; Capacitance Kemet 43AC8800
CAP, 24PF, 50V, 1%, 0402; Capacitance:24pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 24PF, 50V, 1%, 0402; Capacitance:24pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16067-2-ND 399-16067-6-ND 43AC8800
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 24Pf, 50V, 1%, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details