KEMET Electronics Corporation Ceramic Capacitors CBR04C208B1GAC

Description
0.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8595-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8595-2-ND
Ceramic Capacitors 399-8595-2-ND
0.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C208B1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C208B1GAC
Capacitors - Ceramic Capacitors CBR04C208B1GAC
CAP CER 0.2PF 100V C0G/NP0 0402

CAP CER 0.2PF 100V C0G/NP0 0402

Supplier's Site
.200Pf 100V Rohs Compliant Kemet - 85AC6566 - Newark, An Avnet Company
Chicago, IL, United States
.200Pf 100V Rohs Compliant Kemet
85AC6566
.200Pf 100V Rohs Compliant Kemet 85AC6566
.200PF 100V ROHS COMPLIANT: YES

.200PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8595-2-ND CBR04C208B1GAC 85AC6566
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors .200Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers