KEMET Electronics Corporation Ceramic Capacitors CBR04C160J3GAC

Description
CAP CER 16PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 16PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C160J3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C160J3GACTR-ND
Ceramic Capacitors 399-CBR04C160J3GACTR-ND
CAP CER 16PF 25V C0G/NP0 0402

CAP CER 16PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR04C160J3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C160J3GAC
Capacitors - Ceramic Capacitors CBR04C160J3GAC
CAP CER 16PF 25V C0G/NP0 0402

CAP CER 16PF 25V C0G/NP0 0402

Supplier's Site
16.0Pf 25.0V Rohs Compliant Kemet - 85AC6514 - Newark, An Avnet Company
Chicago, IL, United States
16.0Pf 25.0V Rohs Compliant Kemet
85AC6514
16.0Pf 25.0V Rohs Compliant Kemet 85AC6514
16.0PF 25.0V ROHS COMPLIANT: YES

16.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C160J3GACTR-ND CBR04C160J3GAC 85AC6514
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 16.0Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details