KEMET Electronics Corporation Ceramic Capacitors CBR04C149A3GAC

Description
CAP CER 1.4PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.4PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C149A3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C149A3GACTR-ND
Ceramic Capacitors 399-CBR04C149A3GACTR-ND
CAP CER 1.4PF 25V C0G/NP0 0402

CAP CER 1.4PF 25V C0G/NP0 0402

Buy Now Datasheet
1.40Pf 25.0V Rohs Compliant Kemet - 85AC6483 - Newark, An Avnet Company
Chicago, IL, United States
1.40Pf 25.0V Rohs Compliant Kemet
85AC6483
1.40Pf 25.0V Rohs Compliant Kemet 85AC6483
1.40PF 25.0V ROHS COMPLIANT: YES

1.40PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C149A3GACTR-ND 85AC6483
Product Name Ceramic Capacitors 1.40Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers