KEMET Electronics Corporation Ceramic Capacitors CBR02C909C5GAC

Description
CAP CER 9PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 9PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C909C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C909C5GACTR-ND
Ceramic Capacitors 399-CBR02C909C5GACTR-ND
CAP CER 9PF 50V C0G/NP0 0201

CAP CER 9PF 50V C0G/NP0 0201

Buy Now Datasheet
9.00Pf 50.0V Rohs Compliant Kemet - 85AC6355 - Newark, An Avnet Company
Chicago, IL, United States
9.00Pf 50.0V Rohs Compliant Kemet
85AC6355
9.00Pf 50.0V Rohs Compliant Kemet 85AC6355
9.00PF 50.0V ROHS COMPLIANT: YES

9.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR02C909C5GACTR-ND 85AC6355
Product Name Ceramic Capacitors 9.00Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers