KEMET Electronics Corporation Ceramic Capacitors CBR02C409C5GAC

Description
CAP CER 4PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 4PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C409C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C409C5GACTR-ND
Ceramic Capacitors 399-CBR02C409C5GACTR-ND
CAP CER 4PF 50V C0G/NP0 0201

CAP CER 4PF 50V C0G/NP0 0201

Buy Now Datasheet
4.00Pf 50.0V Rohs Compliant Kemet - 85AC6015 - Newark, An Avnet Company
Chicago, IL, United States
4.00Pf 50.0V Rohs Compliant Kemet
85AC6015
4.00Pf 50.0V Rohs Compliant Kemet 85AC6015
4.00PF 50.0V ROHS COMPLIANT: YES

4.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C409C5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR02C409C5GAC
Capacitors - Ceramic Capacitors CBR02C409C5GAC
CAP CER 4PF 50V C0G/NP0 0201

CAP CER 4PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C409C5GACTR-ND 85AC6015 CBR02C409C5GAC
Product Name Ceramic Capacitors 4.00Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details