KEMET Electronics Corporation Ceramic Capacitors CBR02C339A8GAC

Description
3.3pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR02C339A8GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR02C339A8GAC-ND
Ceramic Capacitors CBR02C339A8GAC-ND
3.3pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.3pF ±0.05pF 10V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
3.30Pf 10.0V Rohs Compliant Kemet - 85AC5957 - Newark, An Avnet Company
Chicago, IL, United States
3.30Pf 10.0V Rohs Compliant Kemet
85AC5957
3.30Pf 10.0V Rohs Compliant Kemet 85AC5957
3.30PF 10.0V ROHS COMPLIANT: YES

3.30PF 10.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C339A8GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C339A8GAC
Capacitors - Ceramic Capacitors CBR02C339A8GAC
CAP CER 3.3PF 10V C0G/NP0 0201

CAP CER 3.3PF 10V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR02C339A8GAC-ND 85AC5957 CBR02C339A8GAC
Product Name Ceramic Capacitors 3.30Pf 10.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers