KEMET Electronics Corporation Ceramic Capacitors CBR02C308A3GAC

Description
0.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8569-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8569-1-ND
Ceramic Capacitors 399-8569-1-ND
0.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8569-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8569-2-ND
Ceramic Capacitors 399-8569-2-ND
0.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8569-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8569-6-ND
Ceramic Capacitors 399-8569-6-ND
0.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.3pF ±0.05pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR02C308A3GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C308A3GAC
Ceramic Capacitors CBR02C308A3GAC
CAP CER 0.3PF 25V C0G/NP0 0201

CAP CER 0.3PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-8569-1-ND 399-8569-6-ND CBR02C308A3GAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1908905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details