KEMET Electronics Corporation Ceramic Capacitors CBR02C239C5GAC

Description
CAP CER 2.3PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 2.3PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR02C239C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR02C239C5GACTR-ND
Ceramic Capacitors 399-CBR02C239C5GACTR-ND
CAP CER 2.3PF 50V C0G/NP0 0201

CAP CER 2.3PF 50V C0G/NP0 0201

Buy Now Datasheet
2.30Pf 50.0V Rohs Compliant Kemet - 85AC5859 - Newark, An Avnet Company
Chicago, IL, United States
2.30Pf 50.0V Rohs Compliant Kemet
85AC5859
2.30Pf 50.0V Rohs Compliant Kemet 85AC5859
2.30PF 50.0V ROHS COMPLIANT: YES

2.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR02C239C5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR02C239C5GAC
Capacitors - Ceramic Capacitors CBR02C239C5GAC
CAP CER 2.3PF 50V C0G/NP0 0201

CAP CER 2.3PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR02C239C5GACTR-ND 85AC5859 CBR02C239C5GAC
Product Name Ceramic Capacitors 2.30Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers