2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 2PF 25V NP0 0201
2.00PF 25.0V ROHS COMPLIANT: YES
CAP CER 2PF 25V C0G/NP0 0201
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CBR02C209C3GAC-ND | CBR02C209C3GAC | 85AC5828 | CBR02C209C3GAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2.00Pf 25.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 25 volts | 25 volts | 25 volts |