KEMET Electronics Corporation Ceramic Capacitors CBR02C110F3GAC

Description
11pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
11pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8605-1-ND
Ceramic Capacitors 399-8605-1-ND
11pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8605-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8605-6-ND
Ceramic Capacitors 399-8605-6-ND
11pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8605-2-ND
Ceramic Capacitors 399-8605-2-ND
11pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

11pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR02C110F3GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR02C110F3GAC
Ceramic Capacitors CBR02C110F3GAC
CAP CER 11PF 25V C0G/NP0 0201

CAP CER 11PF 25V C0G/NP0 0201

Supplier's Site Datasheet
11.0Pf 25.0V Rohs Compliant Kemet - 85AC5690 - Newark, An Avnet Company
Chicago, IL, United States
11.0Pf 25.0V Rohs Compliant Kemet
85AC5690
11.0Pf 25.0V Rohs Compliant Kemet 85AC5690
11.0PF 25.0V ROHS COMPLIANT: YES

11.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8605-1-ND 399-8605-6-ND CBR02C110F3GAC 85AC5690
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 11.0Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-106MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers