KEMET Electronics Corporation Ceramic Capacitors CAS26C221KARFC

Description
220pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
220pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C221KARFCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C221KARFCDKR-ND
Ceramic Capacitors 399-CAS26C221KARFCDKR-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS26C221KARFCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C221KARFCCT-ND
Ceramic Capacitors 399-CAS26C221KARFCCT-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CAS26C221KARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C221KARFCTR-ND
Ceramic Capacitors 399-CAS26C221KARFCTR-ND
220pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

220pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 220Pf, Class X1/y2; Capacitance Kemet - 71AH2056 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, Class X1/y2; Capacitance Kemet
71AH2056
Suppression Cap, 220Pf, Class X1/y2; Capacitance Kemet 71AH2056
SUPPRESSION CAP, 220PF, CLASS X1/Y2; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, CLASS X1/Y2; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 220Pf, Class X1/y2 Rohs Compliant Kemet - 42AH1654 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, Class X1/y2 Rohs Compliant Kemet
42AH1654
Suppression Cap, 220Pf, Class X1/y2 Rohs Compliant Kemet 42AH1654
SUPPRESSION CAP, 220PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 220PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site
Suppression Cap, 220Pf, Class X1/y2; Capacitance Kemet - 71AH2055 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 220Pf, Class X1/y2; Capacitance Kemet
71AH2055
Suppression Cap, 220Pf, Class X1/y2; Capacitance Kemet 71AH2055
SUPPRESSION CAP, 220PF, CLASS X1/Y2; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 220PF, CLASS X1/Y2; Capacitance:220pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CAS26C221KARFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS26C221KARFC
Ceramic Capacitors CAS26C221KARFC
CAP CER 220PF 250VAC X7R 2211

CAP CER 220PF 250VAC X7R 2211

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CAS26C221KARFCDKR-ND 399-CAS26C221KARFCCT-ND 71AH2056 42AH1654 CAS26C221KARFC
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 220Pf, Class X1/y2; Capacitance Kemet Suppression Cap, 220Pf, Class X1/y2 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details