KEMET Electronics Corporation Ceramic Capacitors CAS26C180MAGFC

Description
18pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet
Description
18pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS26C180MAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS26C180MAGFCTR-ND
Ceramic Capacitors 399-CAS26C180MAGFCTR-ND
18pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

18pF ±20% 250VAC Ceramic Capacitor C0G, NP0 2211 (5728 Metric)

Buy Now Datasheet
Suppression Cap, 18Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2012 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 18Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2012
Suppression Cap, 18Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2012
SUPPRESSION CAP, 18PF, X1/Y2, 250V, C0G; Capacitance:18pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 18PF, X1/Y2, 250V, C0G; Capacitance:18pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 18Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH2011 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 18Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH2011
Suppression Cap, 18Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH2011
SUPPRESSION CAP, 18PF, X1/Y2, 250V, C0G; Capacitance:18pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 18PF, X1/Y2, 250V, C0G; Capacitance:18pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:2211 [5728 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS26C180MAGFCTR-ND 71AH2012
Product Name Ceramic Capacitors Suppression Cap, 18Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details