KEMET Electronics Corporation Ceramic Capacitors CAS18C331KARGC

Description
330pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
330pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C331KARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C331KARGCTR-ND
Ceramic Capacitors 399-CAS18C331KARGCTR-ND
330pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

330pF ±10% 250VAC Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 330Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1501 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X2, 250V, X7R; Capacitance Kemet
71AH1501
Suppression Cap, 330Pf, X2, 250V, X7R; Capacitance Kemet 71AH1501
SUPPRESSION CAP, 330PF, X2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 330PF, X2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 330Pf, X2, 250V, X7R; Capacitance Kemet - 71AH1502 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 330Pf, X2, 250V, X7R; Capacitance Kemet
71AH1502
Suppression Cap, 330Pf, X2, 250V, X7R; Capacitance Kemet 71AH1502
SUPPRESSION CAP, 330PF, X2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 330PF, X2, 250V, X7R; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C331KARGCTR-ND 71AH1501
Product Name Ceramic Capacitors Suppression Cap, 330Pf, X2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SVH100MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers