KEMET Electronics Corporation Ceramic Capacitors CAS18C181FAGGC

Description
180pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
180pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C181FAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C181FAGGCTR-ND
Ceramic Capacitors 399-CAS18C181FAGGCTR-ND
180pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

180pF ±1% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 180Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1314 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X2, 250V, C0G; Capacitance Kemet
71AH1314
Suppression Cap, 180Pf, X2, 250V, C0G; Capacitance Kemet 71AH1314
SUPPRESSION CAP, 180PF, X2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 180Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1313 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 180Pf, X2, 250V, C0G; Capacitance Kemet
71AH1313
Suppression Cap, 180Pf, X2, 250V, C0G; Capacitance Kemet 71AH1313
SUPPRESSION CAP, 180PF, X2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 180PF, X2, 250V, C0G; Capacitance:180pF; Capacitance Tolerance:± 1%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS18C181FAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C181FAGGC
Ceramic Capacitors CAS18C181FAGGC
SFTY 1812 180PF X2 250 C0G 1%

SFTY 1812 180PF X2 250 C0G 1%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C181FAGGCTR-ND 71AH1314 CAS18C181FAGGC
Product Name Ceramic Capacitors Suppression Cap, 180Pf, X2, 250V, C0G; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105MHBS70K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications DC Link, DC Filtering
View Details
Film Capacitors - 1725526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details