KEMET Electronics Corporation Ceramic Capacitors CAS18C102JAGGC

Description
1000pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C102JAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C102JAGGCTR-ND
Ceramic Capacitors 399-CAS18C102JAGGCTR-ND
1000pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1000pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Suppression Cap, 1000Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1175 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X2, 250V, C0G; Capacitance Kemet
71AH1175
Suppression Cap, 1000Pf, X2, 250V, C0G; Capacitance Kemet 71AH1175
SUPPRESSION CAP, 1000PF, X2, 250V, C0G; Capacitance:1000pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X2, 250V, C0G; Capacitance:1000pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 1000Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1176 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X2, 250V, C0G; Capacitance Kemet
71AH1176
Suppression Cap, 1000Pf, X2, 250V, C0G; Capacitance Kemet 71AH1176
SUPPRESSION CAP, 1000PF, X2, 250V, C0G; Capacitance:1000pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X2, 250V, C0G; Capacitance:1000pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS18C102JAGGCTR-ND 71AH1175
Product Name Ceramic Capacitors Suppression Cap, 1000Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers