KEMET Electronics Corporation Ceramic Capacitors CAS18C100GAGGC

Description
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS18C100GAGGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS18C100GAGGCTR-ND
Ceramic Capacitors 399-CAS18C100GAGGCTR-ND
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS18C100GAGGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS18C100GAGGC
Ceramic Capacitors CAS18C100GAGGC
SFTY 1812 10PF X2 250 C0G 2%

SFTY 1812 10PF X2 250 C0G 2%

Supplier's Site Datasheet
Suppression Cap, 10Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1137 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X2, 250V, C0G; Capacitance Kemet
71AH1137
Suppression Cap, 10Pf, X2, 250V, C0G; Capacitance Kemet 71AH1137
SUPPRESSION CAP, 10PF, X2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 10Pf, X2, 250V, C0G; Capacitance Kemet - 71AH1138 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X2, 250V, C0G; Capacitance Kemet
71AH1138
Suppression Cap, 10Pf, X2, 250V, C0G; Capacitance Kemet 71AH1138
SUPPRESSION CAP, 10PF, X2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1812 [4532 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS18C100GAGGCTR-ND CAS18C100GAGGC 71AH1137
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 10Pf, X2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers