KEMET Electronics Corporation Ceramic Capacitors CAS17C222KARGC

Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C222KARGCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C222KARGCTR-ND
Ceramic Capacitors 399-CAS17C222KARGCTR-ND
2200pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet - 71AH0774 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet
71AH0774
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet 71AH0774
SUPPRESSION CAP, 2200PF, X2, 250V, X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X2, 250V, X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet - 71AH0773 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet
71AH0773
Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet 71AH0773
SUPPRESSION CAP, 2200PF, X2, 250V, X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X2, 250V, X7R; Capacitance:2200pF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CAS17C222KARGC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C222KARGC
Ceramic Capacitors CAS17C222KARGC
SFTY 1808 2.2NF X2 250 X7R 10%

SFTY 1808 2.2NF X2 250 X7R 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C222KARGCTR-ND 71AH0774 CAS17C222KARGC
Product Name Ceramic Capacitors Suppression Cap, 2200Pf, X2, 250V, X7R; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers