120pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
SUPPRESSION CAP, 120PF, X2, 250V, C0G; Capacitance:120pF; Capacitance Tolerance:± 5%; Suppression Class:X2; Voltage Rating X:250V; Voltage Rating Y:-; Capacitor Case / Package:1808 [4520 Metric]; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CAS17C121JAGGCTR-ND | 71AH0581 |
| Product Name | Ceramic Capacitors | Suppression Cap, 120Pf, X2, 250V, C0G; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 250 volts | 250 volts |