KEMET Electronics Corporation Ceramic Capacitors CAS17C101MARFC

Description
100pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C101MARFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C101MARFCTR-ND
Ceramic Capacitors 399-CAS17C101MARFCTR-ND
100pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±20% 250VAC Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0527 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0527
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0527
SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet - 71AH0528 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet
71AH0528
Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet 71AH0528
SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 100PF, X1/Y2, 250V, X7R; Capacitance:100pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C101MARFCTR-ND 71AH0527
Product Name Ceramic Capacitors Suppression Cap, 100Pf, X1/y2, 250V, X7R; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 156AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details