KEMET Electronics Corporation Ceramic Capacitors CAS17C100JAGFC

Description
10pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet
Description
10pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C100JAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C100JAGFCTR-ND
Ceramic Capacitors 399-CAS17C100JAGFCTR-ND
10pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±5% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0491 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0491
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0491
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0492 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0492
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0492
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 5%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CAS17C100JAGFCTR-ND 71AH0491
Product Name Ceramic Capacitors Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details