KEMET Electronics Corporation Ceramic Capacitors CAS17C100GAGFC

Description
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote
Description
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH0487, is a ceramic multilayer capacitor (MLCC) with a capacitance of 10 pF and a tolerance of ±2%. It is designed for industrial applications and meets safety standards classified as X1/Y2, with a voltage rating of 250 VAC for both X and Y categories. The capacitor features a temperature coefficient of C0G, allowing it to operate effectively within a temperature range of -55°C to +125°C. This component has a chip size of 1808 (4.5mm x 2.03mm x 1.4mm) and is packaged in tape and reel format, with a quantity of 2000 units per package. It is RoHS compliant and halogen-free, ensuring it meets environmental regulations. The capacitor also boasts an insulation resistance of 100 GOhms and a quality factor of 600, indicating its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Suppression Cap, part number 71AH0487, is a ceramic multilayer capacitor (MLCC) with a capacitance of 10 pF and a tolerance of ±2%. It is designed for industrial applications and meets safety standards classified as X1/Y2, with a voltage rating of 250 VAC for both X and Y categories. The capacitor features a temperature coefficient of C0G, allowing it to operate effectively within a temperature range of -55°C to +125°C. This component has a chip size of 1808 (4.5mm x 2.03mm x 1.4mm) and is packaged in tape and reel format, with a quantity of 2000 units per package. It is RoHS compliant and halogen-free, ensuring it meets environmental regulations. The capacitor also boasts an insulation resistance of 100 GOhms and a quality factor of 600, indicating its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CAS17C100GAGFCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CAS17C100GAGFCTR-ND
Ceramic Capacitors 399-CAS17C100GAGFCTR-ND
10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±2% 250VAC Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CAS17C100GAGFC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CAS17C100GAGFC
Ceramic Capacitors CAS17C100GAGFC
SFTY 1808 10PF X1 250 / Y2 250 C

SFTY 1808 10PF X1 250 / Y2 250 C

Supplier's Site Datasheet
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0487 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0487
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0487
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet - 71AH0488 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
71AH0488
Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet 71AH0488
SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

SUPPRESSION CAP, 10PF, X1/Y2, 250V, C0G; Capacitance:10pF; Capacitance Tolerance:± 2%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Capacitor Case / Package:1808 [4520 Metric]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CAS17C100GAGFCTR-ND CAS17C100GAGFC 71AH0487
Product Name Ceramic Capacitors Ceramic Capacitors Suppression Cap, 10Pf, X1/y2, 250V, C0G; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details