General Features
Less than 50% board space of an equivalent discrete component
0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array
Increased throughout, by time saved in mounting
Applications
RF products for Cellular Phone, GPS Receiver, Base Station, Repeater, Wireless LAN/Mouse/Keyboard/E
Notebook Computers, PC Cards, Disk Drives and Computer Peripherals, Handheld Devices
Telecom and datacom applications such as xDSL, Cable Modem, Set-top Box, CATV filter/tuner, wireless LAN
DC-DC converter such as DSC, LCD TV, game console, portable VCRs
CAP ARRAY 4CH 10000PF 50V 1206 10000pF 50V Ceramic 4 Isolated X7R ¦20% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
10000pF Isolated Capacitor 4 Array 50V X7R 1206 (3216 Metric)
Ceramic Capacitor Array 10nF 50V X7R 20% 0612 SMD 4-Cap Isolated Product overview: CA0612MRX7R9BB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Isolated, 10nF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-CA0612MRX7R9BB103
CAP ARRAY, 0.01UF, X7R, 50VDC, 0612 ROHS COMPLIANT: YES
CAP ARRAY 10000PF 50V X7R 0612
CAP ARRAY 10000PF 50V X7R 0612
| Yageo USA | ASAP Semiconductor LLC | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CA0612MRX7R9BB103 | CA0612MRX7R9BB103 | 311-2075-2-ND | 311-2075-6-ND | 57-CA0612MRX7R9BB103 | 25AK0283 | CA0612MRX7R9BB103 | CA0612MRX7R9BB103 |
| Product Name | C-Array MLCC | CAP ARRAY 4CH 10000PF 50V 1206 10000pF 50V Ceramic 4 Isolated X7R ¦20% Surface Mount | Capacitor Networks, Arrays | Capacitor Networks, Arrays | SMD Isolated 10nF 50V Capacitor | Cap Array, 0.01Uf, X7R, 50Vdc, 0612 Rohs Compliant Yageo | Capacitor Networks, Arrays | Capacitors - Capacitor Networks, Arrays |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Multilayer | Film Capacitors | Single-Layer | |||||
| Capacitance Range | 10000 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |