KEMET Electronics Corporation Ceramic Capacitors C917U620JYSDCA7317

Description
62pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
62pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C917U620JYSDCA7317-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C917U620JYSDCA7317-ND
Ceramic Capacitors C917U620JYSDCA7317-ND
62pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

62pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - C917U620JYSDCA7317 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C917U620JYSDCA7317
Ceramic Capacitors C917U620JYSDCA7317
CAP CER 62PF 400VAC SL RADIAL

CAP CER 62PF 400VAC SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C917U620JYSDCA7317-ND C917U620JYSDCA7317
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1943366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details