KEMET Electronics Corporation Ceramic Capacitors C911U560JVSDCA7317

Description
56pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
56pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C911U560JVSDCA7317-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C911U560JVSDCA7317-ND
Ceramic Capacitors C911U560JVSDCA7317-ND
56pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

56pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - C911U560JVSDCA7317 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C911U560JVSDCA7317
Ceramic Capacitors C911U560JVSDCA7317
CAP CER 56PF 400VAC SL RADIAL

CAP CER 56PF 400VAC SL RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C911U560JVSDCA7317 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C911U560JVSDCA7317
Capacitors - Ceramic Capacitors C911U560JVSDCA7317
CAP CER 56PF 400VAC SL RADIAL

CAP CER 56PF 400VAC SL RADIAL

Supplier's Site
56.0Pfv Kemet - 87AC3627 - Newark, An Avnet Company
Chicago, IL, United States
56.0Pfv Kemet
87AC3627
56.0Pfv Kemet 87AC3627
56.0PFV

56.0PFV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C911U560JVSDCA7317-ND C911U560JVSDCA7317 C911U560JVSDCA7317 87AC3627
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 56.0Pfv Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details