KEMET Electronics Corporation Ceramic Capacitors C911U470JUSDCAWL40

Description
47pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
47pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C911U470JUSDCAWL40-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C911U470JUSDCAWL40-ND
Ceramic Capacitors C911U470JUSDCAWL40-ND
47pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

47pF ±5% 400VAC Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C911U470JUSDCAWL40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C911U470JUSDCAWL40
Capacitors - Ceramic Capacitors C911U470JUSDCAWL40
CAP CER 47PF 400VAC SL RADIAL

CAP CER 47PF 400VAC SL RADIAL

Supplier's Site
Ceramic Capacitors - C911U470JUSDCAWL40 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C911U470JUSDCAWL40
Ceramic Capacitors C911U470JUSDCAWL40
CAP CER 47PF 400VAC SL RADIAL

CAP CER 47PF 400VAC SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C911U470JUSDCAWL40-ND C911U470JUSDCAWL40 C911U470JUSDCAWL40
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details