The capacitors of C4D Series are designed with reinforced metallized polypropylene dielectric film. These capacitors are suitable to withstand the heavy current pulses usually met in GTO protection. The axial connections allow to reduce series inductance and provide strong mechanical mounting reliable electrical contact and good thermal dissipation of heat produced during service.
Capacitor Polypro 47uF 1000V Screw Term
47µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 47UF 10% 1KVDC RADIAL
CAP FILM 47UF 10% 1KVDC RADIAL
| Richardson RFPD | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C4DENPQ5470A8TK | 8707291 | 399-7577-ND | C4DENPQ5470A8TK | C4DENPQ5470A8TK | 87AC0943 |
| Product Name | IGBT Snubber Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | 47 1000V Kemet |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 1000 volts | 1000 volts | ||||
| WVAC | 1000 volts |