CAP FILM 5UF 5% 700VDC RADIAL Product overview: C4ATJBW4500A3JJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4ATJBW4500A3JJ can be used for catalog matching and distributor lookup.
5µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial
CAP FILM 5UF 5% 700VDC RADIAL
CAP FILM 5UF 5% 700VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-C4ATJBW4500A3JJ | 399-6215-ND | C4ATJBW4500A3JJ | 87AC0451 | C4ATJBW4500A3JJ |
| Product Name | 5UF Capacitor | Film Capacitors | Capacitors - Film Capacitors | 5 U 700V Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 700 volts | 700 volts |