1µF Film Capacitor 400V 700V Polypropylene (PP), Metallized Radial
CAP FILM 1UF 5% 700VDC RADIAL
CAP FILM 1UF 5% 700VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-5917-ND | C4ATJBU4100A10J | 87AC0428 | C4ATJBU4100A10J |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 1 U 700V Kemet | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |