KEMET C4ATFBU4200A3BJ Film Capacitor
KEMET C4ATFBU4200A3BJ Film Capacitor
2µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial
CAP FILM 2UF 5% 400VDC RADIAL
CAP FILM 2UF 5% 400VDC RADIAL
CAP, FILM, PP, 2UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole; Height:22mmRoHS Compliant: Yes
CAP, 2µF, 250VAC, 5%, PP, RADIAL; Capacitance:2µF; Voltage Rating:250VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C4AT Series; Capacitor Case Style:Radial Box - 2-4 Pin; Capacitor RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1235093 | 399-18490-ND | C4ATFBU4200A3BJ | C4ATFBU4200A3BJ | 69AC3836 | 01AC1642 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Pp, 2Uf, 250V, Rad; Dielectric Type Kemet | Cap, 2Μf, 250Vac, 5%, Pp, Radial; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; PP (Polypropylene) |
| Applications | High Frequency | High Frequency; DC Link, DC Filtering; High Frequency, Switching |