Film Capacitor, Product overview: C4AQSBU4200A1YJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C4AQSBU4200A1YJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1349322-C4AQSBU4200A
Category: Capacitors - Film Capacitors
Series: C4AQ
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1500V (1.5kV)
Size / Dimension: 1.240" L x 0.551" W (31.50mm x 14.00mm)
Applications: Automotive; DC Link, DC Filtering
Height - Seated (Max): 1.110" (28.20mm)
Standard Package: 96
Capacitance: 2 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 14.1 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Base Product Number: C4AQSB
2µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP, FILM, AEC-Q200, PP, 2UF, 1.5KV, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 2UF 5% 1.5KVDC RADIAL
CAP FILM 2UF 5% 1.5KVDC RADIAL
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1744428 | 62-C4AQSBU4200A1YJ | 1349322-C4AQSBU4200A1YJ | 399-16948-ND | 59AC8766 | C4AQSBU4200A1YJ | C4AQSBU4200A1YJ |
| Product Name | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, Film, Aec-Q200, Pp, 2Uf, 1.5Kv, Rad; Dielectric Type Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |