KEMET Electronics Corporation Film Capacitors C4AQLBW5500A3JK

Description
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17001-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17001-ND
Film Capacitors 399-17001-ND
50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

50µF Film Capacitor 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - C4AQLBW5500A3JK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AQLBW5500A3JK
Capacitors - Film Capacitors C4AQLBW5500A3JK
CAP FILM 50UF 10% 500VDC RADIAL

CAP FILM 50UF 10% 500VDC RADIAL

Supplier's Site
Cap, Film, Aec-Q200, Pp, 50Uf, 500V, Rad; Dielectric Type Kemet - 59AC8748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 50Uf, 500V, Rad; Dielectric Type Kemet
59AC8748
Cap, Film, Aec-Q200, Pp, 50Uf, 500V, Rad; Dielectric Type Kemet 59AC8748
CAP, FILM, AEC-Q200, PP, 50UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 50UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 50Μf, 500V, 10%, Pp, Radial; Capacitance Kemet - 50AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Μf, 500V, 10%, Pp, Radial; Capacitance Kemet
50AC9238
Cap, 50Μf, 500V, 10%, Pp, Radial; Capacitance Kemet 50AC9238
CAP, 50µF, 500V, 10%, PP, RADIAL; Capacitance:50µF; Voltage Rating:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 50µF, 500V, 10%, PP, RADIAL; Capacitance:50µF; Voltage Rating:500V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C4AQ Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AQLBW5500A3JK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AQLBW5500A3JK
Film Capacitors C4AQLBW5500A3JK
CAP FILM 50UF 10% 500VDC RADIAL

CAP FILM 50UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17001-ND C4AQLBW5500A3JK 59AC8748 50AC9238 C4AQLBW5500A3JK
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Film, Aec-Q200, Pp, 50Uf, 500V, Rad; Dielectric Type Kemet Cap, 50Μf, 500V, 10%, Pp, Radial; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers