20µF Film Capacitor 650V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 20UF 5% 650VDC RADIAL
CAP, FILM, AEC-Q200, PP, 20UF, 650V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 20UF 5% 650VDC RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16984-ND | 1744495 | 1744495P | C4AQCBW5200A3FJ | 59AC8724 | C4AQCBW5200A3FJ |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Cap, Film, Aec-Q200, Pp, 20Uf, 650V, Rad; Dielectric Type Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |