KEMET Electronics Corporation Film Capacitors C4AFBEW5110F3BK

Description
FILM CAP AC, 11 UF, 10%, 600 VAC
Request a Quote Datasheet
Description
FILM CAP AC, 11 UF, 10%, 600 VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-C4AFBEW5110F3BK-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-C4AFBEW5110F3BK-ND
Film Capacitors 399-C4AFBEW5110F3BK-ND
FILM CAP AC, 11 UF, 10%, 600 VAC

FILM CAP AC, 11 UF, 10%, 600 VAC

Buy Now Datasheet
Film Capacitors - 2584277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2584277
Film Capacitors 2584277
C4AF Film Capacitor 11uF 600VAC 1200VDC

C4AF Film Capacitor 11uF 600VAC 1200VDC

Supplier's Site
Film Capacitors - 2584278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2584278
Film Capacitors 2584278
C4AF Film Capacitor 11uF 600VAC 1200VDC

C4AF Film Capacitor 11uF 600VAC 1200VDC

Supplier's Site
Cap, Film, Pp, 11Uf, 1.2Kvdc, Radial; Dielectric Type Kemet - 50AK8334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 11Uf, 1.2Kvdc, Radial; Dielectric Type Kemet
50AK8334
Cap, Film, Pp, 11Uf, 1.2Kvdc, Radial; Dielectric Type Kemet 50AK8334
CAP, FILM, PP, 11UF, 1.2KVDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:11µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, PP, 11UF, 1.2KVDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:11µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C4AFBEW5110F3BK-ND 2584277 50AK8334
Product Name Film Capacitors Film Capacitors Cap, Film, Pp, 11Uf, 1.2Kvdc, Radial; Dielectric Type Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details