KEMET Electronics Corporation Film Capacitors C4AF1BW5330A3NK

Description
33µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
33µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-17818-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-17818-ND
Film Capacitors 399-17818-ND
33µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads

33µF Film Capacitor 250V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, Film, Aec-Q200, Pp, 33Uf, 250V, Rad; Dielectric Type Kemet - 59AC8699 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Aec-Q200, Pp, 33Uf, 250V, Rad; Dielectric Type Kemet
59AC8699
Cap, Film, Aec-Q200, Pp, 33Uf, 250V, Rad; Dielectric Type Kemet 59AC8699
CAP, FILM, AEC-Q200, PP, 33UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:33µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, AEC-Q200, PP, 33UF, 250V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:33µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - C4AF1BW5330A3NK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AF1BW5330A3NK
Film Capacitors C4AF1BW5330A3NK
CAP FILM 33UF 10% 250VAC RADIAL

CAP FILM 33UF 10% 250VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AF1BW5330A3NK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AF1BW5330A3NK
Capacitors - Film Capacitors C4AF1BW5330A3NK
CAP FILM 33UF 10% 250VAC RADIAL

CAP FILM 33UF 10% 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-17818-ND 59AC8699 C4AF1BW5330A3NK C4AF1BW5330A3NK
Product Name Film Capacitors Cap, Film, Aec-Q200, Pp, 33Uf, 250V, Rad; Dielectric Type Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details