KEMET Electronics Corporation Capacitors - Film Capacitors C4AEOBW5300A3MJ

Description
Win Source Part Number: 1215467-C4AEOBW5300A 3MJ Category: Capacitors>Film Capacitors Series: C4AE Termination: PC Pins Package: Bulk Voltage Rating - DC: 900V Applications: DC Link, DC Filtering; High Frequency, Switching Height - Seated (Max): 1.783" (45.30mm) Standard Package: 27 Capacitance: 30 µF Tolerance: ±5% Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 4.2 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Other Names: 4AEOBW5300A3MJ,399-6 227 Base Product Number: C4AEOB
Request a Quote Datasheet
Description
Win Source Part Number: 1215467-C4AEOBW5300A 3MJ Category: Capacitors>Film Capacitors Series: C4AE Termination: PC Pins Package: Bulk Voltage Rating - DC: 900V Applications: DC Link, DC Filtering; High Frequency, Switching Height - Seated (Max): 1.783" (45.30mm) Standard Package: 27 Capacitance: 30 µF Tolerance: ±5% Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 4.2 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Other Names: 4AEOBW5300A3MJ,399-6 227 Base Product Number: C4AEOB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1215467-C4AEOBW5300A3MJ - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1215467-C4AEOBW5300A3MJ
Capacitors - Film Capacitors 1215467-C4AEOBW5300A3MJ
Win Source Part Number: 1215467-C4AEOBW5300A 3MJ Category: Capacitors>Film Capacitors Series: C4AE Termination: PC Pins Package: Bulk Voltage Rating - DC: 900V Applications: DC Link, DC Filtering; High Frequency, Switching Height - Seated (Max): 1.783" (45.30mm) Standard Package: 27 Capacitance: 30 µF Tolerance: ±5% Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 4.2 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial - 4 Leads Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Other Names: 4AEOBW5300A3MJ,399-6 227 Base Product Number: C4AEOB

Win Source Part Number: 1215467-C4AEOBW5300A3MJ
Category: Capacitors>Film Capacitors
Series: C4AE
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 900V
Applications: DC Link, DC Filtering; High Frequency, Switching
Height - Seated (Max): 1.783" (45.30mm)
Standard Package: 27
Capacitance: 30 µF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 4.2 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial - 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.264" L x 1.181" W (57.50mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Other Names: 4AEOBW5300A3MJ,399-6227
Base Product Number: C4AEOB

Buy Now Datasheet
Film Capacitors - 399-6227-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6227-ND
Film Capacitors 399-6227-ND
30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

30µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Film Capacitors - C4AEOBW5300A3MJ - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
C4AEOBW5300A3MJ
Film Capacitors C4AEOBW5300A3MJ
CAP FILM 30UF 5% 900VDC RADIAL

CAP FILM 30UF 5% 900VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - C4AEOBW5300A3MJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C4AEOBW5300A3MJ
Capacitors - Film Capacitors C4AEOBW5300A3MJ
CAP FILM 30UF 5% 900VDC RADIAL

CAP FILM 30UF 5% 900VDC RADIAL

Supplier's Site
Film Capacitors - C4AEOBW5300A3MJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C4AEOBW5300A3MJ
Film Capacitors C4AEOBW5300A3MJ
CAP FILM 30UF 5% 900VDC RADIAL

CAP FILM 30UF 5% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1215467-C4AEOBW5300A3MJ 399-6227-ND C4AEOBW5300A3MJ C4AEOBW5300A3MJ C4AEOBW5300A3MJ
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 30 microF 30 microF 30 microF 30 microF 30 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 900 volts 900 volts 900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17AH101K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers