KEMET Electronics Corporation Film Capacitors C44PPGR6150RASK

Description
150µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
150µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19710-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19710-ND
Film Capacitors 399-19710-ND
150µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can

150µF Film Capacitor 550V 1280V (1.28kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - C44PPGR6150RASK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44PPGR6150RASK
Capacitors - Film Capacitors C44PPGR6150RASK
CAP FILM 150UF 10% 1.28KVDC RAD

CAP FILM 150UF 10% 1.28KVDC RAD

Supplier's Site
Cap, 150Uf, 550Vac, Film, Can; Capacitance Kemet - 85AC1696 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 550Vac, Film, Can; Capacitance Kemet
85AC1696
Cap, 150Uf, 550Vac, Film, Can; Capacitance Kemet 85AC1696
CAP, 150UF, 550VAC, FILM, CAN; Capacitance:150µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes

CAP, 150UF, 550VAC, FILM, CAN; Capacitance:150µF; Voltage Rating:550VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:C44P-R Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-19710-ND C44PPGR6150RASK 85AC1696
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 150Uf, 550Vac, Film, Can; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Power Factor Correction RF / Microwave; Power Factor Correction; Power Factor Correction (PFC); Commutation; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details