KEMET Electronics Corporation Film Capacitors C44ASGP4500ZB0J

Description
5µF Film Capacitor 630V 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
5µF Film Capacitor 630V 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-18487-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18487-ND
Film Capacitors 399-18487-ND
5µF Film Capacitor 630V 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can

5µF Film Capacitor 630V 1500V (1.5kV) Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Singapore, Singapore
5uF Capacitor
62-C44ASGP4500ZB0J
5uF Capacitor 62-C44ASGP4500ZB0J
Film Capacitors 1500volts 5uF 5% Product overview: C44ASGP4500ZB0J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C44ASGP4500ZB0J can be used for catalog matching and distributor lookup.

Film Capacitors 1500volts 5uF 5% Product overview: C44ASGP4500ZB0J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-C44ASGP4500ZB0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Film, Pp, 4Uf, 630, Can; Dielectric Type Kemet - 69AC3858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 4Uf, 630, Can; Dielectric Type Kemet
69AC3858
Cap, Film, Pp, 4Uf, 630, Can; Dielectric Type Kemet 69AC3858
CAP, FILM, PP, 4UF, 630, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Stud Mount - M12; Voltage(AC):630V; ESR:0.002ohmRoHS Compliant: Yes

CAP, FILM, PP, 4UF, 630, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Stud Mount - M12; Voltage(AC):630V; ESR:0.002ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - C44ASGP4500ZB0J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
C44ASGP4500ZB0J
Capacitors - Film Capacitors C44ASGP4500ZB0J
CAP FILM 5UF 5% 1.5KVDC RADIAL

CAP FILM 5UF 5% 1.5KVDC RADIAL

Supplier's Site
Film Capacitors - C44ASGP4500ZB0J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
C44ASGP4500ZB0J
Film Capacitors C44ASGP4500ZB0J
CAP FILM 5UF 5% 1.5KVDC RADIAL

CAP FILM 5UF 5% 1.5KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18487-ND 62-C44ASGP4500ZB0J 69AC3858 C44ASGP4500ZB0J C44ASGP4500ZB0J
Product Name Film Capacitors 5uF Capacitor Cap, Film, Pp, 4Uf, 630, Can; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details