4µF Film Capacitor 500V 1200V (1.2kV) Polypropylene (PP), Metallized Radial, Can
CAP FILM 4UF 5% 1.2KVDC RADIAL
CAP FILM 4UF 5% 1.2KVDC RADIAL
CAP, FILM, PP, 4UF, 500V, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber
CAP, 4µF, 500VAC, 5%, PP, CAN; Capacitance:4µF; Voltage Rating:500VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:C44A Series; Capacitor Case Style:Can; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18485-ND | C44APFP4400ZA0J | C44APFP4400ZA0J | 69AC3856 | 01AC1713 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Pp, 4Uf, 500V, Can; Dielectric Type Kemet | Cap, 4Μf, 500Vac, 5%, Pp, Can; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |