0.12µF ±10% 50V Ceramic Capacitor X7R Axial
CAP CER 0.12UF 50V X7R AXIAL
CERAMIC CAPACITOR 0.12UF 50V, X7R, 10%, AXIAL; Capacitance:0.12µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C430C124K5R5TA-ND | C430C124K5R5TA | 83K0188 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.12Uf 50V, X7R, 10%, Axial; Capacitance Kemet |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |