KEMET Electronics Corporation Ceramic Capacitors C420C752FAG5TA7200

Description
7500pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
7500pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C752FAG5TA7200-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C752FAG5TA7200-ND
Ceramic Capacitors C420C752FAG5TA7200-ND
7500pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial

7500pF ±1% 250V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C420C752FAG5TA7200-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details