KEMET Electronics Corporation Ceramic Capacitors C420C103F2G5TA

Description
10000pF ±1% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
10000pF ±1% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C420C103F2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C420C103F2G5TA-ND
Ceramic Capacitors C420C103F2G5TA-ND
10000pF ±1% 200V Ceramic Capacitor C0G, NP0 Axial

10000pF ±1% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - C420C103F2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C420C103F2G5TA
Ceramic Capacitors C420C103F2G5TA
CAP CER 10000PF 200V C0G AXIAL

CAP CER 10000PF 200V C0G AXIAL

Supplier's Site Datasheet
.010Uf 200V Rohs Compliant Kemet - 87AC1313 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 200V Rohs Compliant Kemet
87AC1313
.010Uf 200V Rohs Compliant Kemet 87AC1313
.010UF 200V ROHS COMPLIANT: YES

.010UF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C420C103F2G5TA-ND C420C103F2G5TA 87AC1313
Product Name Ceramic Capacitors Ceramic Capacitors .010Uf 200V Rohs Compliant Kemet
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK05BX104K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - C11CF3R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers