KEMET Electronics Corporation Ceramic Capacitors C410C331K2R5TA

Description
CAP CER AXL
Request a Quote Datasheet
Description
CAP CER AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C410C331K2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C410C331K2R5TA-ND
Ceramic Capacitors 399-C410C331K2R5TA-ND
CAP CER AXL

CAP CER AXL

Buy Now Datasheet
Capacitor Ceramic 330Pf 200V, X7R, 10%, Axial; Capacitance Kemet - 82K9985 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 200V, X7R, 10%, Axial; Capacitance Kemet
82K9985
Capacitor Ceramic 330Pf 200V, X7R, 10%, Axial; Capacitance Kemet 82K9985
CAPACITOR CERAMIC 330PF 200V, X7R, 10%, AXIAL; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF 200V, X7R, 10%, AXIAL; Capacitance:330pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C410C331K2R5TA-ND 82K9985
Product Name Ceramic Capacitors Capacitor Ceramic 330Pf 200V, X7R, 10%, Axial; Capacitance Kemet
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details