10000pF ±20% 100V Ceramic Capacitor Z5U Axial
CERAMIC CAPACITOR 0.01UF 100V, Z5U, 20%, AXIAL; Capacitance:10000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C410C103M1U5TA-ND | 18K5976 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 100V, Z5U, 20%, Axial; Capacitance Kemet |
| Applications | General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 100 volts | 100 volts |