Radial Z5U ceramic cap,680nF 50V 5mm
Radial Z5U ceramic cap,680nF 50V 5mm
Radial Z5U ceramic cap,680nF 50V 5mm
0.68µF ±20% 50V Ceramic Capacitor Z5U Radial
CERAMIC CAPACITOR 0.68UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.68µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5381607 | 5381607P | 1734862 | 399-4424-ND | 72K6470 | 70095223 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.68Uf, 50V, Z5U, 20%, Radial; Capacitance Kemet | Capacitor;Ceramic;Cap .680UF ;Tol+-20%;Radial; Vol-Rtg 50V |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Technology | Multilayer | Multilayer | Multilayer | |||
| Applications | Automotive | Automotive | Automotive | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Z5U | Ceramic Composition; Z5U | Ceramic Composition; Z5U | Ceramic Composition | Ceramic Composition; Z5U |