KEMET Electronics Corporation Ceramic Capacitors C330C473K2R5TA

Description
0.047µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-4413-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-4413-ND
Ceramic Capacitors 399-4413-ND
0.047µF ±10% 200V Ceramic Capacitor X7R Radial

0.047µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, Radial; Capacitance Kemet - 72K6462 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, Radial; Capacitance Kemet
72K6462
Ceramic Capacitor 0.047Uf 200V, X7R, 10%, Radial; Capacitance Kemet 72K6462
CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 200V, X7R, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor;Ceramic;Cap .047UF ;Tol+-10%;Radial; Vol-Rtg 200V - 70095169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap .047UF ;Tol+-10%;Radial; Vol-Rtg 200V
70095169
Capacitor;Ceramic;Cap .047UF ;Tol+-10%;Radial; Vol-Rtg 200V 70095169
Working Voltage: C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k Z5U - 50, 100 Dielectric: C0G - 0± 30PPM / -55 C to + 125 C X7R - ± 15% from -55 C to + 125 C Z5U - ± 22% / - 56% from + 10 C to + 85 C Tolerance: C0G - ±0.5pF, ±1%,±2%, ±5%,±10% X7R - ±10%, ± 20%, +80% / -20%, +100% / -0% Z5U - ±20%, +80% / -20% Lead Spacing: .100LS, .200LS & .400LS Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.

  • Working Voltage:
    C0G - 50, 100, 200, 500, 1k, 1.5k, 2k, 2.5k, 3k
    X7R - 50,100, 200, 500,1k, 1.5k, 2k, 2.5k, 3k
    Z5U - 50, 100
  • Dielectric:
    C0G - 0± 30PPM / -55 C to + 125 C
    X7R - ± 15% from -55 C to + 125 C
    Z5U - ± 22% / - 56% from + 10 C to + 85 C
  • Tolerance:
    C0G - ±0.5pF, ±1%,±2%, ±5%,±10%
    X7R - ±10%, ± 20%, +80% / -20%, +100% / -0%
    Z5U - ±20%, +80% / -20%
  • Lead Spacing: .100LS, .200LS & .400LS
    Multilayer ceramic capacitors are available in a variety of physical sizes and configurations, including leaded devices and surface mounted chips. Leaded styles include molded and conformally coated parts with axial and radial leads. Ceramic dielectric materials can be formulated with a wide range of characteristics. The EIA standard for ceramic dielectric capacitors (RS-198) divides ceramic dielectrics into the following classes: Class I, Class II and Class III. Class I: Temperature compensating capacitors, suitable for resonant circuit application or other applications where high Q and stability of capacitance characteristics are required. Class II: Stable capacitors, suitable for bypass or coupling applications or frequency discriminating circuits where Q and stability of capacitance characteristics are not of major importance. Class III: General purpose capacitors, suitable for by-pass coupling or other appllications in which dielectic losses, high insulation resistance and stability of capacitance characteristics are of little or no importance.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 399-4413-ND 72K6462 70095169
Product Name Ceramic Capacitors Ceramic Capacitor 0.047Uf 200V, X7R, 10%, Radial; Capacitance Kemet Capacitor;Ceramic;Cap .047UF ;Tol+-10%;Radial; Vol-Rtg 200V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers