KEMET Electronics Corporation Ceramic Capacitors C330C332F1G5TA

Description
CAP CER RAD MONO
Request a Quote Datasheet
Description
CAP CER RAD MONO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C330C332F1G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C330C332F1G5TA-ND
Ceramic Capacitors 399-C330C332F1G5TA-ND
CAP CER RAD MONO

CAP CER RAD MONO

Buy Now Datasheet
Capacitor,ceramic,3.3Nf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet - 14M0360 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.3Nf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
14M0360
Capacitor,ceramic,3.3Nf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet 14M0360
Capacitor,Ceramic,3. 3nF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.3nF,100VDC,1-% Tol,1+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C330C332F1G5TA-ND 14M0360
Product Name Ceramic Capacitors Capacitor,ceramic,3.3Nf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R103K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details