KEMET Electronics Corporation Ceramic Capacitors C330C220KCR5TA

Description
22pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
22pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C220KCR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C220KCR5TA-ND
Ceramic Capacitors C330C220KCR5TA-ND
22pF ±10% 500V Ceramic Capacitor X7R Radial

22pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
22.0Pf 500V Rohs Compliant Kemet - 87AJ0668 - Newark, An Avnet Company
Chicago, IL, United States
22.0Pf 500V Rohs Compliant Kemet
87AJ0668
22.0Pf 500V Rohs Compliant Kemet 87AJ0668
22.0PF 500V ROHS COMPLIANT: YES

22.0PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number C330C220KCR5TA-ND 87AJ0668
Product Name Ceramic Capacitors 22.0Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers