KEMET Electronics Corporation Ceramic Capacitors C330C154KCR5TA

Description
0.15µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C330C154KCR5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C330C154KCR5TA-ND
Ceramic Capacitors C330C154KCR5TA-ND
0.15µF ±10% 500V Ceramic Capacitor X7R Radial

0.15µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - C330C154KCR5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C330C154KCR5TA
Ceramic Capacitors C330C154KCR5TA
CAP CER 0.15UF 500V X7R RADIAL

CAP CER 0.15UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C330C154KCR5TA-ND C330C154KCR5TA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers